ITT Cannon Circular Connector, Rcpt, 32-6, Flange; Military Specification Itt Cannon MS3100R32-6P

Description
ER 23C 16 12 8 4 SKT RECP WALL
Request a Quote Datasheet
Description
ER 23C 16 12 8 4 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R32-6P - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16 12 8 4 SKT RECP WALL

ER 23C 16 12 8 4 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 32-6, Flange; Military Specification Itt Cannon - 02K6366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-6, Flange; Military Specification Itt Cannon
02K6366
Circular Connector, Rcpt, 32-6, Flange; Military Specification Itt Cannon 02K6366
CIRCULAR CONNECTOR, RCPT, 32-6, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-6, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R32-6P 02K6366
Product Name Circular Connector, Rcpt, 32-6, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 134G4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details