ITT Cannon Circular Connector, Rcpt, 32-17, Flange; Military Specification Itt Cannon MS3100R32-17PW

Description
ER 4C 4#4 PIN RECP WALL
Request a Quote
Description
ER 4C 4#4 PIN RECP WALL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-17, Flange, part number MS3100R32-17PW, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a wall mounting receptacle shell style with a threaded coupling mechanism. The connector has a contact arrangement of 32-17, accommodating four size 4 solder cup contacts, which are plated with hard silver for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F) and has a contact rating of 135 A at +20°C (68°F). It offers a low contact resistance of 0.5 mΩ and is rated for a test voltage of 2500 Vrms. The insulator material provides an insulator resistance greater than 1000 MΩ, ensuring reliable performance in various environments. The shell is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, providing durability and resistance to corrosion, including 500 hours of salt spray resistance. The connector is rated IP65 for ingress protection, making it suitable for harsh conditions. It supports a minimum of 500 mating cycles and has a coupling torque specification of 19 Nm maximum for closing and 1.03 Nm minimum for opening.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 32-17, Flange, part number MS3100R32-17PW, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a wall mounting receptacle shell style with a threaded coupling mechanism. The connector has a contact arrangement of 32-17, accommodating four size 4 solder cup contacts, which are plated with hard silver for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F) and has a contact rating of 135 A at +20°C (68°F). It offers a low contact resistance of 0.5 mΩ and is rated for a test voltage of 2500 Vrms. The insulator material provides an insulator resistance greater than 1000 MΩ, ensuring reliable performance in various environments. The shell is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, providing durability and resistance to corrosion, including 500 hours of salt spray resistance. The connector is rated IP65 for ingress protection, making it suitable for harsh conditions. It supports a minimum of 500 mating cycles and has a coupling torque specification of 19 Nm maximum for closing and 1.03 Nm minimum for opening.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R32-17PW - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 PIN RECP WALL

ER 4C 4#4 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 32-17, Flange; Military Specification Itt Cannon - 02K6363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-17, Flange; Military Specification Itt Cannon
02K6363
Circular Connector, Rcpt, 32-17, Flange; Military Specification Itt Cannon 02K6363
CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-17, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R32-17PW 02K6363
Product Name Circular Connector, Rcpt, 32-17, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo - 26X9552 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details