ITT Cannon Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon MS3100R28-22P

Description
ER 6C 3#16 3#4 PIN RECP
Request a Quote Datasheet
Description
ER 6C 3#16 3#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R28-22P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#16 3#4 PIN RECP

ER 6C 3#16 3#4 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon - 02K6355 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon
02K6355
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon 02K6355
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R28-22P 02K6355
Product Name Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details