ITT Cannon Circular Connector, Rcpt, 22-18, Flange; Military Specification Itt Cannon MS3100R22-18S

Description
CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 22-18, Flange; Military Specification Itt Cannon - 60M4941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-18, Flange; Military Specification Itt Cannon
60M4941
Circular Connector, Rcpt, 22-18, Flange; Military Specification Itt Cannon 60M4941
CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60M4941
Product Name Circular Connector, Rcpt, 22-18, Flange; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
FME (M) St. Connector for RG58 Cable - ET-FMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details