ITT Cannon Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon MS3100R20-4S

Description
ER 4C 4#12 PIN RECP WALL
Request a Quote Datasheet
Description
ER 4C 4#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 4C 4#12 PIN RECP WALL

ER 4C 4#12 PIN RECP WALL

Buy Now
 - ITT Cannon MS3100R20-4S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP WALL

ER 4C 4#12 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon - 02K6307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon
02K6307
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon 02K6307
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3100R20-4S ITT Cannon MS3100R20-4S 02K6307
Product Name Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details