ITT Cannon Circular Connector, Rcpt, 20-4, Flange; Military Specification Itt Cannon MS3100R20-4PX

Description
ER 4C 4#12 PIN RECP WALL
Request a Quote Datasheet
Description
ER 4C 4#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R20-4PX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP WALL

ER 4C 4#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 20-4, Flange; Military Specification Itt Cannon - 02K6306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-4, Flange; Military Specification Itt Cannon
02K6306
Circular Connector, Rcpt, 20-4, Flange; Military Specification Itt Cannon 02K6306
CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R20-4PX 02K6306
Product Name Circular Connector, Rcpt, 20-4, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details