ITT Cannon Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon MS3100R20-19P

Description
ER 3C 3#8 SKT RECP WALL
Request a Quote Datasheet
Description
ER 3C 3#8 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R20-19P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 SKT RECP WALL

ER 3C 3#8 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon - 02K6288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon
02K6288
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon 02K6288
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R20-19P 02K6288
Product Name Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data