ITT Cannon Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Itt Cannon MS3100R20-16SY

Description
ER 9C 7#16 2#12 SKT RECP WALL
Request a Quote
Description
ER 9C 7#16 2#12 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 9C 7#16 2#12 SKT RECP WALL

ER 9C 7#16 2#12 SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Itt Cannon - 12AC9956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Itt Cannon
12AC9956
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Itt Cannon 12AC9956
CIRCULAR CONN, RCPT, 20-16, WALL MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 20-16, WALL MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded

Supplier's Site
Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon - 34K8257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon
34K8257
Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon 34K8257
CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100R20-16SY 12AC9956
Product Name Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers