ITT Cannon Circular Connector, Rcpt, 20-15, Flange; Military Specification Itt Cannon MS3100R20-15S

Description
ER 7C 7#12 PIN RECP WALL
Request a Quote Datasheet
Description
ER 7C 7#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R20-15S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 PIN RECP WALL

ER 7C 7#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 20-15, Flange; Military Specification Itt Cannon - 02K6283 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-15, Flange; Military Specification Itt Cannon
02K6283
Circular Connector, Rcpt, 20-15, Flange; Military Specification Itt Cannon 02K6283
CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R20-15S 02K6283
Product Name Circular Connector, Rcpt, 20-15, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-468-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details