ITT Cannon Circular Connector, Rcpt, 18-8, Flange; Military Specification Itt Cannon MS3100R18-8S

Description
ER 8C 7#16 1#12 PIN RECP WALL
Request a Quote Datasheet
Description
ER 8C 7#16 1#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R18-8S - PEI-Genesis
Philadelphia, PA, United States
ER 8C 7#16 1#12 PIN RECP WALL

ER 8C 7#16 1#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 18-8, Flange; Military Specification Itt Cannon - 02K6277 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-8, Flange; Military Specification Itt Cannon
02K6277
Circular Connector, Rcpt, 18-8, Flange; Military Specification Itt Cannon 02K6277
CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R18-8S 02K6277
Product Name Circular Connector, Rcpt, 18-8, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Heavy-Duty, Large Wire Diameter - 9214 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) St. Connector for RG58 Cable - ET-NFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details