ITT Cannon Circular Connector, Rcpt, 18-4, Flange; Military Specification Itt Cannon MS3100R18-4PW

Description
ER 4C 4#16 PIN RECP WALL
Request a Quote Datasheet
Description
ER 4C 4#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R18-4PW - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16 PIN RECP WALL

ER 4C 4#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 18-4, Flange; Military Specification Itt Cannon - 60K6502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-4, Flange; Military Specification Itt Cannon
60K6502
Circular Connector, Rcpt, 18-4, Flange; Military Specification Itt Cannon 60K6502
CIRCULAR CONNECTOR, RCPT, 18-4, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-4, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R18-4PW 60K6502
Product Name Circular Connector, Rcpt, 18-4, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2202/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details