ITT Cannon Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon MS3100R12S-3P

Description
ER 2C 2#16S SKT RECP WALL
Request a Quote
Description
ER 2C 2#16S SKT RECP WALL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 12S-3, Flange, part number MS3100R12S-3P, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a wall mounting receptacle shell style with a threaded coupling mechanism. The connector has a contact arrangement of 12S-3 and includes two size 16S solder cup contacts, which are pre-installed. Constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, this connector is built for durability. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a maximum contact rating of 22 A at +20°C. The insulator resistance exceeds 1000 MΩ, and it can withstand a test voltage of 1600 Vrms. The connector is also rated IP65 for ingress protection and has a salt spray resistance of 500 hours. With a minimum of 500 mating cycles and a contact retention force of 35 N, this connector is suitable for applications requiring reliable performance in harsh environments. The coupling torque specifications are 2.5 Nm maximum for closing and 0.23 Nm minimum for opening.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 12S-3, Flange, part number MS3100R12S-3P, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a wall mounting receptacle shell style with a threaded coupling mechanism. The connector has a contact arrangement of 12S-3 and includes two size 16S solder cup contacts, which are pre-installed. Constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, this connector is built for durability. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a maximum contact rating of 22 A at +20°C. The insulator resistance exceeds 1000 MΩ, and it can withstand a test voltage of 1600 Vrms. The connector is also rated IP65 for ingress protection and has a salt spray resistance of 500 hours. With a minimum of 500 mating cycles and a contact retention force of 35 N, this connector is suitable for applications requiring reliable performance in harsh environments. The coupling torque specifications are 2.5 Nm maximum for closing and 0.23 Nm minimum for opening.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R12S-3P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP WALL

ER 2C 2#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon - 02K6244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon
02K6244
Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon 02K6244
CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R12S-3P 02K6244
Product Name Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products