ITT Cannon Circular Connector Receptacle, Size 32, 12 Position, Wall; Military Specification Itt Cannon MS3100F32-6P

Description
ER 23C 16 12 8 4 SKT RECP WALL
Request a Quote Datasheet
Description
ER 23C 16 12 8 4 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F32-6P - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16 12 8 4 SKT RECP WALL

ER 23C 16 12 8 4 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 32, 12 Position, Wall; Military Specification Itt Cannon - 02K6228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 12 Position, Wall; Military Specification Itt Cannon
02K6228
Circular Connector Receptacle, Size 32, 12 Position, Wall; Military Specification Itt Cannon 02K6228
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 12 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 12 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F32-6P 02K6228
Product Name Circular Connector Receptacle, Size 32, 12 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers