ITT Cannon Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon MS3100F28-21SW

Description
ER 37C 37#16 SKT RECP WALL
Request a Quote Datasheet
Description
ER 37C 37#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F28-21SW - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 SKT RECP WALL

ER 37C 37#16 SKT RECP WALL

Buy Now
Swedesboro, NJ, United States
ER 37C 37#16 SKT RECP WALL

ER 37C 37#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon - 02K6217 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon
02K6217
Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon 02K6217
CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F28-21SW MS3100F28-21SW 02K6217
Product Name Circular Connector, Rcpt, 28-21, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details