ITT Cannon Circular Conn, Rcpt, 28-15, Wall Mount; Military Specification Itt Cannon MS3100F28-15S

Description
ER 35C 35#16 SKT RECP WALL
Request a Quote
Description
ER 35C 35#16 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F28-15S - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 SKT RECP WALL

ER 35C 35#16 SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 28-15, Wall Mount; Military Specification Itt Cannon - 12AC9949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28-15, Wall Mount; Military Specification Itt Cannon
12AC9949
Circular Conn, Rcpt, 28-15, Wall Mount; Military Specification Itt Cannon 12AC9949
CIRCULAR CONN, RCPT, 28-15, WALL MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 28-15, WALL MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon - 85C2532 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon
85C2532
Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon 85C2532
CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F28-15S 12AC9949
Product Name Circular Conn, Rcpt, 28-15, Wall Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details