ITT Cannon Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon MS3100F28-11PX

Description
ER 22C 18#16 4#12 PIN RECP WAL
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 PIN RECP WAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F28-11PX - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 PIN RECP WAL

ER 22C 18#16 4#12 PIN RECP WAL

Buy Now
Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon - 02K6202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon
02K6202
Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon 02K6202
CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F28-11PX 02K6202
Product Name Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Standard Circular Connectors - 1-1589059-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - NASN-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details