ITT Cannon Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon MS3100F28-10SX

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon - 02K6200 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon
02K6200
Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon 02K6200
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K6200
Product Name Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - TE-A-292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details