ITT Cannon Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon MS3100F28-10S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon - 22M1349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon
22M1349
Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon 22M1349
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M1349
Product Name Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1323G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers