ITT Cannon Circular Connector Receptacle, Size 24, 11 Position, Wall; Military Specification Itt Cannon MS3100F24-20P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 11 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 11 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 11 Position, Wall; Military Specification Itt Cannon - 31M2700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 11 Position, Wall; Military Specification Itt Cannon
31M2700
Circular Connector Receptacle, Size 24, 11 Position, Wall; Military Specification Itt Cannon 31M2700
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 11 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 11 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 11Ct Pin Itt Cannon - 50AJ4602 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 11Ct Pin Itt Cannon
50AJ4602
Connector Circular Wall Mount Receptacle 11Ct Pin Itt Cannon 50AJ4602
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 11CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 11CT PIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 31M2700 50AJ4602
Product Name Circular Connector Receptacle, Size 24, 11 Position, Wall; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 11Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data