The Circular Connector, Receptacle, Size 24, 5 Position, Wall, part number MS3100F24-12P, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a wall mounting receptacle shell style with a threaded coupling mechanism. The connector has a pin gender and includes a total of five contacts, specifically arranged with two size 4 contacts and three size 12 contacts, all of which are solder cup types. This connector is rated for a maximum contact rating of 41 A at +20 °C for size 25/12 contacts and 135 A for size 160/4 contacts. It has a low contact resistance of 3 mΩ for size 25/12 and 0.5 mΩ for size 160/4. The operating voltage must comply with specific standards for voltages greater than 50V, and it has an insulator resistance exceeding 1000 MΩ. The connector is rated for an ambient temperature range of -55°C to +125°C and is IP65 rated for dust and water resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, the connector is designed for durability, including resistance to salt spray for up to 500 hours. It supports a minimum of 500 mating cycles and has specified contact retention forces. This product is suitable for applications requiring robust and reliable connections in harsh environments.
ER 5C 3#12 2#4 SKT RECP WALL
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, WALL; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3100F24-12P | 25K7009 |
| Product Name | Circular Connector, Receptacle, Size 24, 5 Position, Wall; Military Specification Itt Cannon | |
| Gender | Female / Jack |