ITT Cannon Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon MS3100F24-11SW

Description
ER 9C 6#12 3#8 PIN RECP WALL
Request a Quote Datasheet
Description
ER 9C 6#12 3#8 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F24-11SW - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 PIN RECP WALL

ER 9C 6#12 3#8 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon - 47W6855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon
47W6855
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon 47W6855
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F24-11SW 47W6855
Product Name Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details