ITT Cannon Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon MS3100F24-11P

Description
ER 9C 6#12 3#8 SKT RECP WALL
Request a Quote Datasheet
Description
ER 9C 6#12 3#8 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F24-11P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 SKT RECP WALL

ER 9C 6#12 3#8 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon - 02K6181 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon
02K6181
Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon 02K6181
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 09Ct Pin Itt Cannon - 50AJ4595 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 09Ct Pin Itt Cannon
50AJ4595
Connector Circular Wall Mount Receptacle 09Ct Pin Itt Cannon 50AJ4595
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 09CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 09CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F24-11P 02K6181 50AJ4595
Product Name Circular Connector, Rcpt, 24-11, Flange; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 09Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details