ITT Cannon Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Itt Cannon MS3100F24-10SW

Description
ER 7C 7#8 SKT RECP WALL
Request a Quote Datasheet
Description
ER 7C 7#8 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F24-10SW - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 SKT RECP WALL

ER 7C 7#8 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Itt Cannon - 25K7007 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Itt Cannon
25K7007
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Itt Cannon 25K7007
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F24-10SW 25K7007
Product Name Circular Connector, Receptacle, Size 24, 7 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers