ITT Cannon Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon MS3100F20-4SF187

Description
ER 4C 4#12 SKT RECP WALL
Request a Quote Datasheet
Description
ER 4C 4#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F20-4SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT RECP WALL

ER 4C 4#12 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon - 25K7001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon
25K7001
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon 25K7001
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F20-4SF187 25K7001
Product Name Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers