ITT Cannon Circular Conn, Rcpt, 20-29, Wall Mount; Military Specification Itt Cannon MS3100F20-29SW

Description
ER 17C 17#16 SKT RECP WALL
Request a Quote Datasheet
Description
ER 17C 17#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F20-29SW - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 SKT RECP WALL

ER 17C 17#16 SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 20-29, Wall Mount; Military Specification Itt Cannon - 12AC9948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-29, Wall Mount; Military Specification Itt Cannon
12AC9948
Circular Conn, Rcpt, 20-29, Wall Mount; Military Specification Itt Cannon 12AC9948
CIRCULAR CONN, RCPT, 20-29, WALL MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-29, WALL MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon - 02K6153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon
02K6153
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon 02K6153
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F20-29SW 12AC9948
Product Name Circular Conn, Rcpt, 20-29, Wall Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details