ITT Cannon Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon MS3100F20-19SX

Description
ER 3C 3#8 SKT RECP WALL
Request a Quote Datasheet
Description
ER 3C 3#8 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F20-19SX - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 SKT RECP WALL

ER 3C 3#8 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon - 22M1346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon
22M1346
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon 22M1346
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F20-19SX 22M1346
Product Name Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details