ITT Cannon Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon MS3100F20-18SX

Description
ER 9C 3#12 6#16 SKT RECP WALL
Request a Quote Datasheet
Description
ER 9C 3#12 6#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F20-18SX - PEI-Genesis
Philadelphia, PA, United States
ER 9C 3#12 6#16 SKT RECP WALL

ER 9C 3#12 6#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon - 71K7465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon
71K7465
Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon 71K7465
CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-18, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F20-18SX 71K7465
Product Name Circular Connector, Rcpt, 20-18, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details