The Circular Connector, Rcpt, 20-15, Flange, part number MS3100F20-15P, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a wall mounting receptacle shell style with a threaded coupling mechanism. The connector has a contact arrangement of 20-15, accommodating 7 contacts of size 12, which are solder cup type and plated with hard silver. This connector is rated for a maximum contact current of 41 A at 20 °C and has a contact resistance of 3 mΩ. It can operate at voltages up to 50V, provided it is used in accordance with relevant standards. The insulator resistance exceeds 1000 MΩ, and it can withstand a test voltage of 1600 Vrms. The ambient temperature range for operation is from -55 °C to +125 °C. The connector is rated IP65 for ingress protection and has been tested for 500 hours of salt spray resistance. It supports a minimum of 500 mating cycles and has a contact retention force of 55 N. The shell is made from aluminum alloy with olive drab chromate coating over cadmium plating, while the insulator and grommet are made from neoprene. This product is suitable for applications requiring robust and reliable connectivity in harsh environments.
ER 7C 7#12 PIN RECP WALL
CIRCULAR CONNECTOR, RCPT, 20-15, FLANGE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3100F20-15P | 92B2135 |
| Product Name | Circular Connector, Rcpt, 20-15, Flange; Military Specification Itt Cannon | |
| Gender | Female / Jack |