The Circular Connector, Rcpt, 18-1, Flange, part number MS3100F18-1PW, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a wall mounting receptacle shell style with a threaded coupling mechanism. The connector has a contact arrangement of 18-1, accommodating 10 contacts of size 16, which are solder cup type and plated with hard silver. This connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. The connector is designed to withstand a test voltage of 1600 Vrms and is rated IP65 for dust and water resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it is suitable for harsh environments, including exposure to salt spray for up to 500 hours. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 8 Nm maximum for closing. This product is appropriate for applications requiring robust and reliable connectivity in demanding conditions.
ER 10C 10#16 PIN RECP WALL
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3100F18-1PW | 02K6123 |
| Product Name | Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon | |
| Gender | Female / Jack |