ITT Cannon Circular Connector, Rcpt, 18-12, Flange; Military Specification Itt Cannon MS3100F18-12P

Description
ER 6C 6#16 PIN RECP WALL
Request a Quote Datasheet
Description
ER 6C 6#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F18-12P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16 PIN RECP WALL

ER 6C 6#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 18-12, Flange; Military Specification Itt Cannon - 67H0557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-12, Flange; Military Specification Itt Cannon
67H0557
Circular Connector, Rcpt, 18-12, Flange; Military Specification Itt Cannon 67H0557
CIRCULAR CONNECTOR, RCPT, 18-12, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-12, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F18-12P 67H0557
Product Name Circular Connector, Rcpt, 18-12, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22021-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Push-in bulkhead connector - NPQH-H-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details