ITT Cannon Circular Connector, Receptacle, Size 18, 4 Position, Wall; Military Specification Itt Cannon MS3100F18-10PF16

Description
ER 4C 4#12 PIN RECP
Request a Quote Datasheet
Description
ER 4C 4#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F18-10PF16 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP

ER 4C 4#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 18, 4 Position, Wall; Military Specification Itt Cannon - 40M0995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 4 Position, Wall; Military Specification Itt Cannon
40M0995
Circular Connector, Receptacle, Size 18, 4 Position, Wall; Military Specification Itt Cannon 40M0995
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F18-10PF16 40M0995
Product Name Circular Connector, Receptacle, Size 18, 4 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details