ITT Cannon Circular Connector Receptacle, Size 16S, 7 Position, Wall; Military Specification Itt Cannon MS3100F16S-1PW

Description
ER 7C 7#16 PIN RECP WALL
Request a Quote
Description
ER 7C 7#16 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F16S-1PW - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16 PIN RECP WALL

ER 7C 7#16 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 16S, 7 Position, Wall; Military Specification Itt Cannon - 02K6119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16S, 7 Position, Wall; Military Specification Itt Cannon
02K6119
Circular Connector Receptacle, Size 16S, 7 Position, Wall; Military Specification Itt Cannon 02K6119
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 07Ct Pin Itt Cannon - 50AJ4525 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 07Ct Pin Itt Cannon
50AJ4525
Connector Circular Wall Mount Receptacle 07Ct Pin Itt Cannon 50AJ4525
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 07CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 07CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F16S-1PW 02K6119 50AJ4525
Product Name Circular Connector Receptacle, Size 16S, 7 Position, Wall; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 07Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 7; 8 A; 125/300 V; 0.150 in.; 1.10 in.; Polyamide 6.6 - 70078484 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Modular Connectors / Ethernet Connectors - 222S12M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers