ITT Cannon Circular Conn, Rcpt, 16-9, Wall Mount; Military Specification Itt Cannon MS3100F16-9S

Description
ER 4C 2#16 2#12 PIN RECP WALL
Request a Quote
Description
ER 4C 2#16 2#12 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 4C 2#16 2#12 PIN RECP WALL

ER 4C 2#16 2#12 PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 16-9, Wall Mount; Military Specification Itt Cannon - 12AC9946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-9, Wall Mount; Military Specification Itt Cannon
12AC9946
Circular Conn, Rcpt, 16-9, Wall Mount; Military Specification Itt Cannon 12AC9946
CIRCULAR CONN, RCPT, 16-9, WALL MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-9, WALL MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon - 67H0547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon
67H0547
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon 67H0547
CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100F16-9S 12AC9946
Product Name Circular Conn, Rcpt, 16-9, Wall Mount; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details