ITT Cannon Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon MS3100F16-9P

Description
CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon - 02K6118 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon
02K6118
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon 02K6118
CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K6118
Product Name Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - CC-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details