ITT Cannon Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon MS3100F14S-7SW

Description
ER 3C 3#16S SKT RECP WALL
Request a Quote Datasheet
Description
ER 3C 3#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F14S-7SW - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT RECP WALL

ER 3C 3#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon - 02K6113 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon
02K6113
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon 02K6113
CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F14S-7SW 02K6113
Product Name Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers