ITT Cannon Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon MS3100F14S-7PX

Description
ER 3C 3#16S PIN RECP WALL
Request a Quote Datasheet
Description
ER 3C 3#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F14S-7PX - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN RECP WALL

ER 3C 3#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon - 60K6496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon
60K6496
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon 60K6496
CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F14S-7PX 60K6496
Product Name Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details