ITT Cannon Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon MS3100F14S-7P

Description
ER 3C 3#16S SKT RECP WALL
Request a Quote
Description
ER 3C 3#16S SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F14S-7P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT RECP WALL

ER 3C 3#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon - 67H0542 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon
67H0542
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon 67H0542
CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 03Ct Pin Itt Cannon - 50AJ4516 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 03Ct Pin Itt Cannon
50AJ4516
Connector Circular Wall Mount Receptacle 03Ct Pin Itt Cannon 50AJ4516
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 03CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 03CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F14S-7P 67H0542 50AJ4516
Product Name Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 03Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers