ITT Cannon Circular Conn, Rcpt, 14S-6, Wall Mount; Military Specification Itt Cannon MS3100F14S-6P

Description
ER 6C 6#16 SKT RECP WALL
Request a Quote Datasheet
Description
ER 6C 6#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F14S-6P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16 SKT RECP WALL

ER 6C 6#16 SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-6, Wall Mount; Military Specification Itt Cannon - 12AC9945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-6, Wall Mount; Military Specification Itt Cannon
12AC9945
Circular Conn, Rcpt, 14S-6, Wall Mount; Military Specification Itt Cannon 12AC9945
CIRCULAR CONN, RCPT, 14S-6, WALL MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-6, WALL MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 14S-6, Flange; Military Specification Itt Cannon - 67H0541 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-6, Flange; Military Specification Itt Cannon
67H0541
Circular Connector, Rcpt, 14S-6, Flange; Military Specification Itt Cannon 67H0541
CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F14S-6P 12AC9945
Product Name Circular Conn, Rcpt, 14S-6, Wall Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) B/H Connector for RG174 Cable - ET-BFS-BH-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details