ITT Cannon Circular Connector, Rcpt, 10Sl-3, Flange; Military Specification Itt Cannon MS3100F10SL-3P

Description
ER 3C 3#16S SKT RECP WALL
Request a Quote Datasheet
Description
ER 3C 3#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F10SL-3P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT RECP WALL

ER 3C 3#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 10Sl-3, Flange; Military Specification Itt Cannon - 67H0537 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Sl-3, Flange; Military Specification Itt Cannon
67H0537
Circular Connector, Rcpt, 10Sl-3, Flange; Military Specification Itt Cannon 67H0537
CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F10SL-3P 67H0537
Product Name Circular Connector, Rcpt, 10Sl-3, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3209 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details