ITT Cannon Circular Connector Receptacle, Size 32, 12 Position, Wall; Military Specification Itt Cannon MS3100E32-6P

Description
ER 23C 16#16 2#12 3#8 2#4 PIN
Request a Quote Datasheet
Description
ER 23C 16#16 2#12 3#8 2#4 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E32-6P - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16#16 2#12 3#8 2#4 PIN

ER 23C 16#16 2#12 3#8 2#4 PIN

Buy Now
Circular Connector Receptacle, Size 32, 12 Position, Wall; Military Specification Itt Cannon - 22M1342 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 12 Position, Wall; Military Specification Itt Cannon
22M1342
Circular Connector Receptacle, Size 32, 12 Position, Wall; Military Specification Itt Cannon 22M1342
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 12 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 12 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E32-6P 22M1342
Product Name Circular Connector Receptacle, Size 32, 12 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details