ITT Cannon Circular Connector, Receptacle, Size 32, 5 Position, Wall; Military Specification Itt Cannon MS3100E32-1PF187

Description
ER 5C 3#12 2#0 PIN RECP WALL
Request a Quote Datasheet
Description
ER 5C 3#12 2#0 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E32-1PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#0 PIN RECP WALL

ER 5C 3#12 2#0 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 32, 5 Position, Wall; Military Specification Itt Cannon - 02K6083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 5 Position, Wall; Military Specification Itt Cannon
02K6083
Circular Connector, Receptacle, Size 32, 5 Position, Wall; Military Specification Itt Cannon 02K6083
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 5 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 5 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E32-1PF187 02K6083
Product Name Circular Connector, Receptacle, Size 32, 5 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details