ITT Cannon Circular Connector, Receptacle, Size 32, 5 Position, Wall; Military Specification Itt Cannon MS3100E32-1P

Description
ER 5C 3#12 2#0 SKT PLUG POT
Request a Quote Datasheet
Description
ER 5C 3#12 2#0 SKT PLUG POT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E32-1P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#0 SKT PLUG POT

ER 5C 3#12 2#0 SKT PLUG POT

Buy Now
Circular Connector, Receptacle, Size 32, 5 Position, Wall; Military Specification Itt Cannon - 02K6082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 5 Position, Wall; Military Specification Itt Cannon
02K6082
Circular Connector, Receptacle, Size 32, 5 Position, Wall; Military Specification Itt Cannon 02K6082
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 5 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 5 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E32-1P 02K6082
Product Name Circular Connector, Receptacle, Size 32, 5 Position, Wall; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
Nano NSD Series Strip Connectors - Dual Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers