ITT Cannon Circular Connector, Receptacle, Size 32, 4 Position, Wall; Military Specification Itt Cannon MS3100E32-17PF187

Description
ER 4C 4#4 PIN RECP WALL
Request a Quote Datasheet
Description
ER 4C 4#4 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E32-17PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 PIN RECP WALL

ER 4C 4#4 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Military Specification Itt Cannon - 02K6088 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Military Specification Itt Cannon
02K6088
Circular Connector, Receptacle, Size 32, 4 Position, Wall; Military Specification Itt Cannon 02K6088
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E32-17PF187 02K6088
Product Name Circular Connector, Receptacle, Size 32, 4 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products