ITT Cannon Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon MS3100E28-2S

Description
ER 14C 12#16 2#12 SKT PLUG
Request a Quote Datasheet
Description
ER 14C 12#16 2#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E28-2S - PEI-Genesis
Philadelphia, PA, United States
ER 14C 12#16 2#12 SKT PLUG

ER 14C 12#16 2#12 SKT PLUG

Buy Now
Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon - 02K6070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon
02K6070
Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon 02K6070
CIRCULAR CONNECTOR, RCPT, 28-2, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-2, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E28-2S 02K6070
Product Name Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Standard Circular Connectors - 1-1589064-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details