ITT Cannon Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon MS3100E28-22PF187

Description
ER 6C 3#16 3#4 PIN RECP WALL
Request a Quote Datasheet
Description
ER 6C 3#16 3#4 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E28-22PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#16 3#4 PIN RECP WALL

ER 6C 3#16 3#4 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon - 25K6975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon
25K6975
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon 25K6975
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E28-22PF187 25K6975
Product Name Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details