ITT Cannon Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon MS3100E28-22P

Description
ER 6C 3#16 3#4 PIN RECP WALL
Request a Quote Datasheet
Description
ER 6C 3#16 3#4 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E28-22P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#16 3#4 PIN RECP WALL

ER 6C 3#16 3#4 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon - 02K6078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon
02K6078
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon 02K6078
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E28-22P 02K6078
Product Name Circular Connector, Receptacle, Size 28, 6 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details