ITT Cannon Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon MS3100E28-15PF187

Description
ER 35C 35#16 PIN RECP WALL
Request a Quote Datasheet
Description
ER 35C 35#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E28-15PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 PIN RECP WALL

ER 35C 35#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon - 02K6064 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon
02K6064
Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon 02K6064
CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E28-15PF187 02K6064
Product Name Circular Connector, Rcpt, 28-15, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers