ITT Cannon Circular Connector, Rcpt, 28-12, Flange; Military Specification Itt Cannon MS3100E28-12PF187

Description
ER 26C 26#16 PIN RECP WALL
Request a Quote Datasheet
Description
ER 26C 26#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 26C 26#16 PIN RECP WALL

ER 26C 26#16 PIN RECP WALL

Buy Now
 - ITT Cannon MS3100E28-12PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 PIN RECP WALL

ER 26C 26#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 28-12, Flange; Military Specification Itt Cannon - 25K6970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-12, Flange; Military Specification Itt Cannon
25K6970
Circular Connector, Rcpt, 28-12, Flange; Military Specification Itt Cannon 25K6970
CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3100E28-12PF187 ITT Cannon MS3100E28-12PF187 25K6970
Product Name Circular Connector, Rcpt, 28-12, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details