ITT Cannon Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon MS3100E28-11SF187

Description
ER 22C 18#16 4#12 SKT RECP WAL
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 SKT RECP WAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E28-11SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 SKT RECP WAL

ER 22C 18#16 4#12 SKT RECP WAL

Buy Now
ER 22C 18#16 4#12 SKT RECP WAL

ER 22C 18#16 4#12 SKT RECP WAL

Buy Now
Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon - 25K6969 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon
25K6969
Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon 25K6969
CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E28-11SF187 MS3100E28-11SF187 25K6969
Product Name Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Circular Connector Assemblies - ECG.3B.308.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details