ITT Cannon Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon MS3100E24-7P

Description
ER 16C 14#16 2#12 PIN REC
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 PIN REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E24-7P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 PIN REC

ER 16C 14#16 2#12 PIN REC

Buy Now
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon - 02K6050 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon
02K6050
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon 02K6050
CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E24-7P 02K6050
Product Name Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50019-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Ribbon Cable Connectors - 1658622-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers